multicomp PRO Conn, R/a Header, 5Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro MP003082

Description
CONN, R/A HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 5Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro - 66AH6570 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 5Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
66AH6570
Conn, R/a Header, 5Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro 66AH6570
CONN, R/A HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, R/A HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH6570
Product Name Conn, R/a Header, 5Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products