multicomp PRO Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro MP002963

Description
RES, 470K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES
Description
RES, 470K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a power rating of 3 watts at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The resistor features a maximum working voltage of 250 V and a maximum overload voltage of 500 V. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The resistor has a tolerance of 5% and is part of the 2512 package size, measuring 6.35 mm by 3.2 mm. This component is ideal for applications requiring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a power rating of 3 watts at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The resistor features a maximum working voltage of 250 V and a maximum overload voltage of 500 V. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The resistor has a tolerance of 5% and is part of the 2512 package size, measuring 6.35 mm by 3.2 mm. This component is ideal for applications requiring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro - 92AH9639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
92AH9639
Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro 92AH9639
RES, 470K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 470K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro - 49AJ3290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
49AJ3290
Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro 49AJ3290
RES, 470K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 470K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9639
Product Name Res, 470K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details