multicomp PRO Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro MP002958

Description
RES, 150K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES
Description
RES, 150K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a power rating of 3W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor features a tolerance of 5% and is compliant with RoHS standards. The dimensions of the resistor are 6.35mm in length, 3.2mm in width, and 1.1mm in height. It is suitable for applications requiring reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant is a chip resistor designed for high power applications. It has a power rating of 3W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor features a tolerance of 5% and is compliant with RoHS standards. The dimensions of the resistor are 6.35mm in length, 3.2mm in width, and 1.1mm in height. It is suitable for applications requiring reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro - 92AH9634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
92AH9634
Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro 92AH9634
RES, 150K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 150K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro - 29AK1492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
29AK1492
Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro 29AK1492
RES, 150K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 150K, 5%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9634
Product Name Res, 150K, 5%, 3W, 2512, Thick Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details