The Multicomp Pro inductor, part number 80AH9903, has an inductance of 220nH and operates at a standard frequency of 350MHz. It is housed in a compact 0603 package and is compliant with RoHS regulations. The inductor features a monolithic structure that enhances reliability and provides a high self-resonant frequency. It is suitable for RF circuit applications in telecommunications and other electronic equipment. The operating temperature range is from -55°C to +125°C, making it versatile for various environments. The inductor also exhibits excellent solderability and high heat resistance, ensuring durability in assembly processes.
INDUCTOR, 220NH, 350MHZ, 0603 ROHS COMPLIANT: YES
INDUCTOR, 220NH, 350MHZ, 0603 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 64AH4498 |
| Product Name | Inductor, 220Nh, 350Mhz, 0603 Rohs Compliant Multicomp Pro |
| Standards and Certifications | RoHS |