multicomp PRO Power Inductor, 33Uh, Shielded, 3A Rohs Compliant Multicomp Pro MP002856

Description
POWER INDUCTOR, 33UH, SHIELDED, 3A ROHS COMPLIANT: YES
Description
POWER INDUCTOR, 33UH, SHIELDED, 3A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Inductor, 33µH, Shielded, 3A from Multicomp Pro is designed for high power applications with a saturation current rating of 3A. It features a magnetically shielded construction to minimize electromagnetic interference, making it suitable for sensitive electronic devices. The inductor operates within a temperature range of -40°C to 125°C, ensuring reliability in various environmental conditions. It is compliant with RoHS standards, indicating it is free from hazardous substances. This component is ideal for use in power supplies for VTRs, LCD televisions, personal computers, handheld communication equipment, and DC/DC converters. The inductor is available in tape and reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Power Inductor, 33µH, Shielded, 3A from Multicomp Pro is designed for high power applications with a saturation current rating of 3A. It features a magnetically shielded construction to minimize electromagnetic interference, making it suitable for sensitive electronic devices. The inductor operates within a temperature range of -40°C to 125°C, ensuring reliability in various environmental conditions. It is compliant with RoHS standards, indicating it is free from hazardous substances. This component is ideal for use in power supplies for VTRs, LCD televisions, personal computers, handheld communication equipment, and DC/DC converters. The inductor is available in tape and reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 33Uh, Shielded, 3A Rohs Compliant Multicomp Pro - 64AH4429 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, Shielded, 3A Rohs Compliant Multicomp Pro
64AH4429
Power Inductor, 33Uh, Shielded, 3A Rohs Compliant Multicomp Pro 64AH4429
POWER INDUCTOR, 33UH, SHIELDED, 3A ROHS COMPLIANT: YES

POWER INDUCTOR, 33UH, SHIELDED, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 33Uh, Shielded, 3A Rohs Compliant Multicomp Pro - 83AH2657 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, Shielded, 3A Rohs Compliant Multicomp Pro
83AH2657
Power Inductor, 33Uh, Shielded, 3A Rohs Compliant Multicomp Pro 83AH2657
POWER INDUCTOR, 33UH, SHIELDED, 3A ROHS COMPLIANT: YES

POWER INDUCTOR, 33UH, SHIELDED, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4429
Product Name Power Inductor, 33Uh, Shielded, 3A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers