multicomp PRO Power Inductor, 82Uh, Shielded, 0.57A Rohs Compliant Multicomp Pro MP002842

Description
POWER INDUCTOR, 82UH, SHIELDED, 0.57A ROHS COMPLIANT: YES
Datasheet
Description
POWER INDUCTOR, 82UH, SHIELDED, 0.57A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 82Uh, Shielded, 0.57A Rohs Compliant Multicomp Pro - 64AH4415 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, Shielded, 0.57A Rohs Compliant Multicomp Pro
64AH4415
Power Inductor, 82Uh, Shielded, 0.57A Rohs Compliant Multicomp Pro 64AH4415
POWER INDUCTOR, 82UH, SHIELDED, 0.57A ROHS COMPLIANT: YES

POWER INDUCTOR, 82UH, SHIELDED, 0.57A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 82Uh, Shielded, 0.57A Rohs Compliant Multicomp Pro - 83AH2643 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, Shielded, 0.57A Rohs Compliant Multicomp Pro
83AH2643
Power Inductor, 82Uh, Shielded, 0.57A Rohs Compliant Multicomp Pro 83AH2643
POWER INDUCTOR, 82UH, SHIELDED, 0.57A ROHS COMPLIANT: YES

POWER INDUCTOR, 82UH, SHIELDED, 0.57A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4415
Product Name Power Inductor, 82Uh, Shielded, 0.57A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details