multicomp PRO Power Inductor, 47Uh, Unshielded, 1.1A Rohs Compliant Multicomp Pro MP002832

Description
POWER INDUCTOR, 47UH, UNSHIELDED, 1.1A ROHS COMPLIANT: YES
Description
POWER INDUCTOR, 47UH, UNSHIELDED, 1.1A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Power Inductor, part number 64AH4405, has an inductance of 47 µH and a maximum rated DC current of 1.1 A. It is designed as an unshielded surface mount device (SMD) suitable for applications such as DC-DC converters, power supplies for VTRs, LCD televisions, personal computers, and handheld communication devices. The operating temperature range is from -40°C to 125°C, making it versatile for various environmental conditions. The inductor is compliant with RoHS standards and is available on tape and reel for automated surface mounting, facilitating ease of use in production environments.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Power Inductor, part number 64AH4405, has an inductance of 47 µH and a maximum rated DC current of 1.1 A. It is designed as an unshielded surface mount device (SMD) suitable for applications such as DC-DC converters, power supplies for VTRs, LCD televisions, personal computers, and handheld communication devices. The operating temperature range is from -40°C to 125°C, making it versatile for various environmental conditions. The inductor is compliant with RoHS standards and is available on tape and reel for automated surface mounting, facilitating ease of use in production environments.

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 47Uh, Unshielded, 1.1A Rohs Compliant Multicomp Pro - 64AH4405 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Unshielded, 1.1A Rohs Compliant Multicomp Pro
64AH4405
Power Inductor, 47Uh, Unshielded, 1.1A Rohs Compliant Multicomp Pro 64AH4405
POWER INDUCTOR, 47UH, UNSHIELDED, 1.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, UNSHIELDED, 1.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 47Uh, Unshielded, 1.1A Rohs Compliant Multicomp Pro - 80AH9856 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Unshielded, 1.1A Rohs Compliant Multicomp Pro
80AH9856
Power Inductor, 47Uh, Unshielded, 1.1A Rohs Compliant Multicomp Pro 80AH9856
POWER INDUCTOR, 47UH, UNSHIELDED, 1.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, UNSHIELDED, 1.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4405
Product Name Power Inductor, 47Uh, Unshielded, 1.1A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers