multicomp PRO Power Inductor, 15Uh, 8A Rohs Compliant Multicomp Pro MP002807

Description
POWER INDUCTOR, 15UH, 8A ROHS COMPLIANT: YES
Description
POWER INDUCTOR, 15UH, 8A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Inductor, 15¬µH, 8A from Multicomp Pro is an unshielded surface mount device (SMD) designed for high power applications, including DC-DC converters, portable telephones, and personal computers. It features a saturation rated current specification, indicating that the inductance will drop by 10% at its rated current. The operating temperature range is from -40¬8C to 125¬8C, making it suitable for various environmental conditions. This inductor is compliant with RoHS standards and is available in a case code of 1608, with dimensions of 6.60mm x 4.45mm x 2.92mm. It is packaged in tape and reel format, with 2000 parts per reel, facilitating automated assembly processes. The product is designed to meet rigorous mechanical and environmental testing standards, ensuring reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Power Inductor, 15¬µH, 8A from Multicomp Pro is an unshielded surface mount device (SMD) designed for high power applications, including DC-DC converters, portable telephones, and personal computers. It features a saturation rated current specification, indicating that the inductance will drop by 10% at its rated current. The operating temperature range is from -40¬8C to 125¬8C, making it suitable for various environmental conditions. This inductor is compliant with RoHS standards and is available in a case code of 1608, with dimensions of 6.60mm x 4.45mm x 2.92mm. It is packaged in tape and reel format, with 2000 parts per reel, facilitating automated assembly processes. The product is designed to meet rigorous mechanical and environmental testing standards, ensuring reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 15Uh, 8A Rohs Compliant Multicomp Pro - 64AH4380 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 8A Rohs Compliant Multicomp Pro
64AH4380
Power Inductor, 15Uh, 8A Rohs Compliant Multicomp Pro 64AH4380
POWER INDUCTOR, 15UH, 8A ROHS COMPLIANT: YES

POWER INDUCTOR, 15UH, 8A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 15Uh, 8A Rohs Compliant Multicomp Pro - 83AH2631 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 8A Rohs Compliant Multicomp Pro
83AH2631
Power Inductor, 15Uh, 8A Rohs Compliant Multicomp Pro 83AH2631
POWER INDUCTOR, 15UH, 8A ROHS COMPLIANT: YES

POWER INDUCTOR, 15UH, 8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4380
Product Name Power Inductor, 15Uh, 8A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers