The Power Inductor, 3.3µH, Semi-Shielded, 2.45A from Multicomp Pro is designed for applications such as LCD displays and small DC to DC converters. It features a compact and low-profile design, suitable for high current applications, and is constructed with a shield structure for magnetic efficiency. The inductor operates within a temperature range of -40°C to 125°C and has a rated DC current specification where the inductance drops by 30%. The component is RoHS compliant and comes in a case code of 0418, with dimensions of 4mm x 4mm x 1.85mm. It is available in tape and reel packaging, with 3000 parts per reel. The inductor has undergone various environmental and mechanical tests to ensure reliability, including high and low temperature storage tests, humidity tests, and vibration tests.
POWER INDUCTOR, 3.3UH, SEMI-SHLD, 2.45A ROHS COMPLIANT: YES
POWER INDUCTOR, 3.3UH, SEMI-SHLD, 2.45A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 64AH4351 |
| Product Name | Power Inductor, 3.3Uh, Semi-Shld, 2.45A Rohs Compliant Multicomp Pro |
| Mounting Option | Surface Mount Technology |