multicomp PRO Power Inductor, 47Uh, Semi-Shld, 0.32A Rohs Compliant Multicomp Pro MP002776

Description
POWER INDUCTOR, 47UH, SEMI-SHLD, 0.32A ROHS COMPLIANT: YES
Datasheet
Description
POWER INDUCTOR, 47UH, SEMI-SHLD, 0.32A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 47Uh, Semi-Shld, 0.32A Rohs Compliant Multicomp Pro - 64AH4349 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Semi-Shld, 0.32A Rohs Compliant Multicomp Pro
64AH4349
Power Inductor, 47Uh, Semi-Shld, 0.32A Rohs Compliant Multicomp Pro 64AH4349
POWER INDUCTOR, 47UH, SEMI-SHLD, 0.32A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SEMI-SHLD, 0.32A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 47Uh, Semi-Shld, 0.32A Rohs Compliant Multicomp Pro - 80AH9813 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Semi-Shld, 0.32A Rohs Compliant Multicomp Pro
80AH9813
Power Inductor, 47Uh, Semi-Shld, 0.32A Rohs Compliant Multicomp Pro 80AH9813
POWER INDUCTOR, 47UH, SEMI-SHLD, 0.32A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SEMI-SHLD, 0.32A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4349
Product Name Power Inductor, 47Uh, Semi-Shld, 0.32A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details