multicomp PRO Power Inductor, 1.5Uh, Shielded, 7.2A Rohs Compliant Multicomp Pro MP002766

Description
POWER INDUCTOR, 1.5UH, SHIELDED, 7.2A ROHS COMPLIANT: YES
Datasheet
Description
POWER INDUCTOR, 1.5UH, SHIELDED, 7.2A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 1.5Uh, Shielded, 7.2A Rohs Compliant Multicomp Pro - 64AH4339 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 7.2A Rohs Compliant Multicomp Pro
64AH4339
Power Inductor, 1.5Uh, Shielded, 7.2A Rohs Compliant Multicomp Pro 64AH4339
POWER INDUCTOR, 1.5UH, SHIELDED, 7.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 7.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 1.5Uh, Shielded, 7.2A Rohs Compliant Multicomp Pro - 80AH9803 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 7.2A Rohs Compliant Multicomp Pro
80AH9803
Power Inductor, 1.5Uh, Shielded, 7.2A Rohs Compliant Multicomp Pro 80AH9803
POWER INDUCTOR, 1.5UH, SHIELDED, 7.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 7.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 64AH4339
Product Name Power Inductor, 1.5Uh, Shielded, 7.2A Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers