The Multicomp Pro M12 Push-Pull Circular Connector (part number 64AH1730) features a robust brass shell with chrome plating and a PPS insert material capable of withstanding temperatures up to 260°C. It is designed for solder termination and has an IP67 rating, ensuring protection against dust and water ingress. The connector supports a temperature range from -40°C to +85°C and offers a high insulation resistance of 2000 MΩ. This connector is available with various contact configurations, including 2, 4, 5, and 7 contacts, with rated currents of up to 13A and rated voltages of up to 250V AC. The contact resistance is low, at 2.5 mΩ for the 2-contact version, and the connectors are rated for 500 mating cycles. The cable outer diameter compatibility ranges from 4mm to 8mm, making it versatile for different applications. Engineers considering this connector should note its durability and suitability for harsh environments, making it a reliable choice for various industrial applications.
Product Range:MP M12 Push-Pull Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 64AH1730 |
| Product Name | Product Range Multicomp Pro |