The Multicomp Pro 64AH1415 is a circular connector designed for robust applications, featuring an IP67 rating for dust and water resistance. It utilizes a bayonet coupling mechanism and is constructed from durable materials, including a PC shell and nylon components, with fire resistance rated at V-0. The connector supports a temperature range from -40°C to +80°C and has a mating cycle life of 500 cycles. This connector is available with various contact configurations, including 2 to 12 contacts, and supports both solder and screw termination methods. The rated current for most contacts is 30A, with a maximum voltage rating of 500V AC. The insulation resistance is specified at 2000 MΩ, ensuring reliable performance in demanding environments. The cable outer diameter range is compatible with cables measuring between 7mm to 12mm. Engineers seeking a reliable and durable connector for outdoor or harsh environments may find the Multicomp Pro 64AH1415 suitable for their projects.
Product Range:MP-T21 IP67 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 64AH1415 |
| Product Name | Product Range Multicomp Pro |