The Multicomp Pro 64AH1655 is a circular connector designed for robust applications, featuring an IP67 rating for dust and water resistance. It supports a variety of contact configurations, with options for 2 to 7 contacts, and is suitable for cable outer diameters ranging from 4mm to 8mm. The connector is constructed with a panel connector shell made from PC and a nylon locking nut, ensuring durability and fire resistance rated at V-0. This connector utilizes solder termination for its brass contacts, which are gold plated to enhance conductivity. It operates effectively within a temperature range of -40°C to +80°C and has a rated current of up to 13A, depending on the contact configuration. The insulation resistance is rated at 2000 MΩ, and it can withstand a test voltage of up to 1500V AC for one minute. The connector is designed for a mating cycle of 500, making it suitable for repeated use in demanding environments.
Product Range:MP-T13 IP67 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 64AH1655 |
| Product Name | Product Range Multicomp Pro |