The Multicomp Pro 64AH1654 is a circular connector designed for robust applications, featuring an IP67 rating for dust and water resistance. It supports a variety of contact configurations, with options for 2 to 7 contacts, and is suitable for cable outer diameters ranging from 4mm to 8mm. The connector is constructed with a panel connector shell made of PC and a locking nut and back shell made of nylon66, both of which are fire-resistant (V-0). The rated current for the contacts is up to 13A, with a maximum voltage rating of 250V AC. It has a temperature range of -40°C to +80°C and a mating cycle life of 500 cycles. The contact material is brass with gold plating, ensuring reliable electrical performance with a low contact resistance of 2.5mΩ for certain configurations. The connector is terminated via solder, making it suitable for various wiring applications. Engineers seeking a durable and reliable connector for outdoor or harsh environments may find the Multicomp Pro 64AH1654 a suitable choice for their projects.
Product Range:MP-T13 IP67 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 64AH1654 |
| Product Name | Product Range Multicomp Pro |