multicomp PRO Product Range Multicomp Pro MP002560

Description
Product Range:MP-T21 IP68 Series RoHS Compliant: Yes
Description
Product Range:MP-T21 IP68 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro 64AH1370 is a circular connector designed for robust applications, featuring an IP68 rating for dust and water resistance. It is constructed with a panel connector shell made of PC and a locking nut, back shell, and compressing nut made of Nylon66, all of which are fire-resistant rated V-0. The connector supports a temperature range from -40°C to +85°C and has a mating cycle life of 500 cycles. This connector offers multiple contact configurations, with options for 2 to 12 contacts, and supports both solder and screw termination methods. The rated current for the contacts varies from 5A to 30A, with a rated voltage of up to 500V AC. The insulation resistance is rated at 2000 MΩ, ensuring reliable performance in demanding environments. The connector accommodates cable outer diameters ranging from 7mm to 12mm, making it versatile for various applications. Engineers seeking a durable and reliable connector for harsh conditions may find the Multicomp Pro 64AH1370 suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro 64AH1370 is a circular connector designed for robust applications, featuring an IP68 rating for dust and water resistance. It is constructed with a panel connector shell made of PC and a locking nut, back shell, and compressing nut made of Nylon66, all of which are fire-resistant rated V-0. The connector supports a temperature range from -40°C to +85°C and has a mating cycle life of 500 cycles. This connector offers multiple contact configurations, with options for 2 to 12 contacts, and supports both solder and screw termination methods. The rated current for the contacts varies from 5A to 30A, with a rated voltage of up to 500V AC. The insulation resistance is rated at 2000 MΩ, ensuring reliable performance in demanding environments. The connector accommodates cable outer diameters ranging from 7mm to 12mm, making it versatile for various applications. Engineers seeking a durable and reliable connector for harsh conditions may find the Multicomp Pro 64AH1370 suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp Pro - 64AH1370 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp Pro
64AH1370
Product Range Multicomp Pro 64AH1370
Product Range:MP-T21 IP68 Series RoHS Compliant: Yes

Product Range:MP-T21 IP68 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AH1370
Product Name Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-F4AE5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details