The Multicomp Pro 64AH1587 is a circular connector designed for robust applications, featuring an IP68 rating for dust and water resistance. It supports a variety of contact configurations, with options for 2 to 7 contacts, and is suitable for cable outer diameters ranging from 4mm to 8mm. The connector is constructed with a panel connector shell made from PC and nylon, ensuring fire resistance rated at V-0. It operates effectively within a temperature range of -40°C to +85°C and has a rated current of up to 13A, depending on the contact configuration. The connectors utilize solder termination and are made with brass contacts that are gold plated for enhanced conductivity. With an insulation resistance of 2000 MΩ and a mating cycle life of 500, this connector is designed for durability and reliability in demanding environments.
Product Range:MP-T13 IP68 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 64AH1587 |
| Product Name | Product Range Multicomp Pro |