multicomp PRO Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro MP002497

Description
CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector Type A:Magnetic 2 Position Right Angle Plug; Connector Type B:Free End; Current Rating:5A; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Additional Connector:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector Type A:Magnetic 2 Position Right Angle Plug; Connector Type B:Free End; Current Rating:5A; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Additional Connector:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro - 64AH1350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro
64AH1350
Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro 64AH1350
CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector Type A:Magnetic 2 Position Right Angle Plug; Connector Type B:Free End; Current Rating:5A; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Additional Connector:- RoHS Compliant: Yes

CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector Type A:Magnetic 2 Position Right Angle Plug; Connector Type B:Free End; Current Rating:5A; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Additional Connector:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64AH1350
Product Name Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details