multicomp PRO Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro MP002496

Description
CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector Type A:Magnetic 2 Position Plug; Connector Type B:Free End; Current Rating:5A; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Additional Connector:-; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector Type A:Magnetic 2 Position Plug; Connector Type B:Free End; Current Rating:5A; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Additional Connector:-; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro - 64AH1349 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro
64AH1349
Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro 64AH1349
CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector Type A:Magnetic 2 Position Plug; Connector Type B:Free End; Current Rating:5A; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Additional Connector:-; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, 2P CIR PLUG-FREE END, 2M; Connector Type A:Magnetic 2 Position Plug; Connector Type B:Free End; Current Rating:5A; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Additional Connector:-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64AH1349
Product Name Cable Assy, 2P Cir Plug-Free End, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details