The Unshld Flex Cable, 25Core, 0.22Mm2, 25M is designed for high-density wiring applications in various electronic equipment, including aircraft and military vehicles. It complies with Defence Standard 61-12 Part 4, ensuring reliability in demanding environments. The cable features stranded tinned copper conductors with a cross-sectional area of 0.22 mm², providing a voltage rating of 440V r.m.s. at frequencies up to 1.6 kHz. The cable is insulated with PVC and has a collectively screened design, enhancing its performance in terms of interference reduction. It operates effectively within a temperature range of -30°C to +70°C when fixed, and -15°C to +70°C when flexed. The minimum bending radius for fixed applications is 7.5 times the overall diameter. This product is also RoHS compliant, making it suitable for environmentally conscious projects.
UNSHLD FLEX CABLE, 25CORE, 0.22MM2, 25M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 64AH4265 |
| Product Name | Unshld Flex Cable, 25Core, 0.22Mm2, 25M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |