multicomp PRO Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro MP002228

Description
PROXIMITY SENSOR, DC, 4.5MM, 10-30V ROHS COMPLIANT: YES
Description
PROXIMITY SENSOR, DC, 4.5MM, 10-30V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Proximity Sensor, part number 65AH8515, features an 18mm square plastic housing and operates within a power supply range of 10V DC to 30V DC. It has a sensing distance of 4.5mm and a mounting distance of 5mm, making it suitable for various applications. The sensor is designed to detect ferrous metals and has a frequency response of 500Hz / 250Hz for DC configurations. This sensor supports a current output of up to 200mA and is protected against polarity reversal and short circuits in three-wire configurations. It has an IP67 rating, indicating it is water-resistant and can operate in ambient temperatures ranging from -20°C to 70°C. The product is equipped with an LED indicator for operational status, enhancing usability in various environments. The sensor is applicable in industries such as chemical, paper manufacturing, and light industry for tasks like measuring, counting, and RPM measurement.

Datasheet Summary
Powered by GS/AI

The Proximity Sensor, part number 65AH8515, features an 18mm square plastic housing and operates within a power supply range of 10V DC to 30V DC. It has a sensing distance of 4.5mm and a mounting distance of 5mm, making it suitable for various applications. The sensor is designed to detect ferrous metals and has a frequency response of 500Hz / 250Hz for DC configurations. This sensor supports a current output of up to 200mA and is protected against polarity reversal and short circuits in three-wire configurations. It has an IP67 rating, indicating it is water-resistant and can operate in ambient temperatures ranging from -20°C to 70°C. The product is equipped with an LED indicator for operational status, enhancing usability in various environments. The sensor is applicable in industries such as chemical, paper manufacturing, and light industry for tasks like measuring, counting, and RPM measurement.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro - 65AH8515 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro
65AH8515
Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro 65AH8515
PROXIMITY SENSOR, DC, 4.5MM, 10-30V ROHS COMPLIANT: YES

PROXIMITY SENSOR, DC, 4.5MM, 10-30V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH8515
Product Name Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1245LLHLX-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SMT-8M-A-ZS-24V-E-5,0-OE-EX2 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers