multicomp PRO Single Test Lead, Red, 1.5M; Test Connector Type A Multicomp Pro MP002200

Description
SINGLE TEST LEAD, RED, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
SINGLE TEST LEAD, RED, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Test Lead, Red, 1.5M; Test Connector Type A Multicomp Pro - 68AH0036 - Newark, An Avnet Company
Chicago, IL, United States
Single Test Lead, Red, 1.5M; Test Connector Type A Multicomp Pro
68AH0036
Single Test Lead, Red, 1.5M; Test Connector Type A Multicomp Pro 68AH0036
SINGLE TEST LEAD, RED, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes

SINGLE TEST LEAD, RED, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 68AH0036
Product Name Single Test Lead, Red, 1.5M; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XEL Macro-Hook to Alligator Clip, 18 AWG Silicone Test Lead - 419XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details