multicomp PRO Single Test Lead, Green, 1.5M; Test Connector Type A Multicomp Pro MP002199

Description
SINGLE TEST LEAD, GREEN, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Green; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
SINGLE TEST LEAD, GREEN, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Green; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Test Lead, Green, 1.5M; Test Connector Type A Multicomp Pro - 68AH0035 - Newark, An Avnet Company
Chicago, IL, United States
Single Test Lead, Green, 1.5M; Test Connector Type A Multicomp Pro
68AH0035
Single Test Lead, Green, 1.5M; Test Connector Type A Multicomp Pro 68AH0035
SINGLE TEST LEAD, GREEN, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Green; Current Rating:10A RoHS Compliant: Yes

SINGLE TEST LEAD, GREEN, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Green; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 68AH0035
Product Name Single Test Lead, Green, 1.5M; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XR Mini-Hook to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 602XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details