multicomp PRO Single Test Lead, Black, 1.5M; Test Connector Type A Multicomp Pro MP002198

Description
SINGLE TEST LEAD, BLACK, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
SINGLE TEST LEAD, BLACK, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Test Lead, Black, 1.5M; Test Connector Type A Multicomp Pro - 68AH0034 - Newark, An Avnet Company
Chicago, IL, United States
Single Test Lead, Black, 1.5M; Test Connector Type A Multicomp Pro
68AH0034
Single Test Lead, Black, 1.5M; Test Connector Type A Multicomp Pro 68AH0034
SINGLE TEST LEAD, BLACK, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:10A RoHS Compliant: Yes

SINGLE TEST LEAD, BLACK, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 68AH0034
Product Name Single Test Lead, Black, 1.5M; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Mini Alligator Clip to 0.080″ Pin Socket, 22 AWG PVC Test Lead - 291M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details