multicomp PRO Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Multicomp Pro MP002197

Description
TEST LEAD, 4MM BANANA PLUG, RED, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, RED, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Multicomp Pro - 68AH0033 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Multicomp Pro
68AH0033
Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Multicomp Pro 68AH0033
TEST LEAD, 4MM BANANA PLUG, RED, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, RED, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 68AH0033
Product Name Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

XR Mini-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2398905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details