multicomp PRO Test Lead, 4Mm Banana Plug, Green, 1.5M; Test Connector Type A Multicomp Pro MP002196

Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Green RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Green, 1.5M; Test Connector Type A Multicomp Pro - 68AH0032 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Green, 1.5M; Test Connector Type A Multicomp Pro
68AH0032
Test Lead, 4Mm Banana Plug, Green, 1.5M; Test Connector Type A Multicomp Pro 68AH0032
TEST LEAD, 4MM BANANA PLUG, GREEN, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Green RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREEN, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 68AH0032
Product Name Test Lead, 4Mm Banana Plug, Green, 1.5M; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 9871-18BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
View Details