multicomp PRO Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Multicomp Pro MP002195

Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Black RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Multicomp Pro - 68AH0031 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Multicomp Pro
68AH0031
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Multicomp Pro 68AH0031
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:4.9ft; Lead Length - Metric:1.5m; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 68AH0031
Product Name Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XL1 Mini-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XL1C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details