The Plier, Stripper, 6, Crv Steel is a wire stripping tool designed for precision and durability. Made from chrome vanadium (CrV) steel, it offers strength and resistance to wear. The handle is constructed from thermoplastic rubber (TPR), providing a comfortable grip during use. This model features a satin finish and is 6 inches in overall length, making it suitable for various wire stripping tasks. The product is part of the Multicomp Pro range, ensuring quality and reliability for engineering applications.
PLIER, STRIPPER, 6", CRV STEEL; Plier Style:Stripper; Overall Length:6"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54AH2766 |
| Product Name | Plier, Stripper, 6, Crv Steel; Plier Style Multicomp Pro |