multicomp PRO D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro MP002055

Description
D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro - 65AH0531 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro
65AH0531
D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro 65AH0531
D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AH0531
Product Name D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data