multicomp PRO D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Multicomp Pro MP002052

Description
D SUB CONN, RCPT, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Multicomp Pro - 65AH0528 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Multicomp Pro
65AH0528
D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Multicomp Pro 65AH0528
D SUB CONN, RCPT, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AH0528
Product Name D Sub Conn, Rcpt, 25Pos, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details