multicomp PRO D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro MP002043

Description
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro - 65AH0519 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro
65AH0519
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro 65AH0519
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AH0519
Product Name D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details