multicomp PRO D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro MP002035

Description
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro - 65AH0511 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro
65AH0511
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro 65AH0511
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AH0511
Product Name D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details