multicomp PRO D-Sub Backshell, Db, 45Deg, Abs Nickel; Product Range Multicomp Pro MP002022

Description
D-SUB BACKSHELL, DB, 45DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DB, 45DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Db, 45Deg, Abs Nickel; Product Range Multicomp Pro - 65AH0498 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Db, 45Deg, Abs Nickel; Product Range Multicomp Pro
65AH0498
D-Sub Backshell, Db, 45Deg, Abs Nickel; Product Range Multicomp Pro 65AH0498
D-SUB BACKSHELL, DB, 45DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D-SUB BACKSHELL, DB, 45DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH0498
Product Name D-Sub Backshell, Db, 45Deg, Abs Nickel; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details