multicomp PRO D-Sub Backshell, Da, 45Deg, Abs Nickel; Product Range Multicomp Pro MP002021

Description
D-SUB BACKSHELL, DA, 45DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DA, 45DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Da, 45Deg, Abs Nickel; Product Range Multicomp Pro - 65AH0497 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Da, 45Deg, Abs Nickel; Product Range Multicomp Pro
65AH0497
D-Sub Backshell, Da, 45Deg, Abs Nickel; Product Range Multicomp Pro 65AH0497
D-SUB BACKSHELL, DA, 45DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D-SUB BACKSHELL, DA, 45DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH0497
Product Name D-Sub Backshell, Da, 45Deg, Abs Nickel; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details