multicomp PRO D Sub Backshell, 180 Degda, Abs; Product Range Multicomp Pro MP002017

Description
D SUB BACKSHELL, 180 DEGDA, ABS; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 180 DEGDA, ABS; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Degda, Abs; Product Range Multicomp Pro - 65AH0493 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Degda, Abs; Product Range Multicomp Pro
65AH0493
D Sub Backshell, 180 Degda, Abs; Product Range Multicomp Pro 65AH0493
D SUB BACKSHELL, 180 DEGDA, ABS; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEGDA, ABS; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH0493
Product Name D Sub Backshell, 180 Degda, Abs; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details