multicomp PRO D-Sub Backshell, De, 180Deg, Abs Nickel; Product Range Multicomp Pro MP002016

Description
D-SUB BACKSHELL, DE, 180DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DE, 180DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, De, 180Deg, Abs Nickel; Product Range Multicomp Pro - 65AH0492 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, De, 180Deg, Abs Nickel; Product Range Multicomp Pro
65AH0492
D-Sub Backshell, De, 180Deg, Abs Nickel; Product Range Multicomp Pro 65AH0492
D-SUB BACKSHELL, DE, 180DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D-SUB BACKSHELL, DE, 180DEG, ABS NICKEL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH0492
Product Name D-Sub Backshell, De, 180Deg, Abs Nickel; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details