multicomp PRO D-Sub Backshell, Db, 45Deg, Zinc; Product Range Multicomp Pro MP002014

Description
D-SUB BACKSHELL, DB, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DB, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Db, 45Deg, Zinc; Product Range Multicomp Pro - 65AH0490 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Db, 45Deg, Zinc; Product Range Multicomp Pro
65AH0490
D-Sub Backshell, Db, 45Deg, Zinc; Product Range Multicomp Pro 65AH0490
D-SUB BACKSHELL, DB, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, DB, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH0490
Product Name D-Sub Backshell, Db, 45Deg, Zinc; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details