multicomp PRO D-Sub Backshell, Da, 45Deg, Zinc; Product Range Multicomp Pro MP002013

Description
D-SUB BACKSHELL, DA, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DA, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Da, 45Deg, Zinc; Product Range Multicomp Pro - 65AH0489 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Da, 45Deg, Zinc; Product Range Multicomp Pro
65AH0489
D-Sub Backshell, Da, 45Deg, Zinc; Product Range Multicomp Pro 65AH0489
D-SUB BACKSHELL, DA, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, DA, 45DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH0489
Product Name D-Sub Backshell, Da, 45Deg, Zinc; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details