multicomp PRO D-Sub Backshell, Da, 180Deg, Zinc; Product Range Multicomp Pro MP002009

Description
D-SUB BACKSHELL, DA, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DA, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Da, 180Deg, Zinc; Product Range Multicomp Pro - 65AH0485 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Da, 180Deg, Zinc; Product Range Multicomp Pro
65AH0485
D-Sub Backshell, Da, 180Deg, Zinc; Product Range Multicomp Pro 65AH0485
D-SUB BACKSHELL, DA, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, DA, 180DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH0485
Product Name D-Sub Backshell, Da, 180Deg, Zinc; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details