multicomp PRO D Sub Backshell, 180 Degde, Zinc; Product Range Multicomp Pro MP002008

Description
D SUB BACKSHELL, 180 DEGDE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 180 DEGDE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Degde, Zinc; Product Range Multicomp Pro - 65AH0484 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Degde, Zinc; Product Range Multicomp Pro
65AH0484
D Sub Backshell, 180 Degde, Zinc; Product Range Multicomp Pro 65AH0484
D SUB BACKSHELL, 180 DEGDE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEGDE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH0484
Product Name D Sub Backshell, 180 Degde, Zinc; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details