The Patch Cord, RJ45 Plug-Plug, Black, 1M from Multicomp Pro is a Category 6 S/FTP Ethernet patch cable designed for networking connections between devices. It features screened RJ-45 connectors on both ends and is constructed with double shielded twisted pair cable, ensuring durability and flexibility. The cable is equipped with moulded kink protection and gold-plated contacts, adhering to the EIA/TIA 568 standard for contact settings. With an impedance of 100Ω and a complete braid shielding, this cable is suitable for high-quality data transmission. The cable jacket is made from PVC, and it is RoHS compliant, making it a suitable choice for environmentally conscious projects.
PATCH CORD, RJ45 PLUG-PLUG, BLACK, 1M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52AH4068 |
| Product Name | Patch Cord, Rj45 Plug-Plug, Black, 1M Rohs Compliant Multicomp Pro |
| Product Type | Patch |