multicomp PRO Power Fuse, 80A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro MP001917

Description
POWER FUSE, 80A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:80A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 80A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:80A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 80A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro - 50AH4286 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 80A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro
50AH4286
Power Fuse, 80A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro 50AH4286
POWER FUSE, 80A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:80A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes

POWER FUSE, 80A, 14.6MM X 22.3MM, 170VDC; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:80A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.6mm x 22.3mm; Fuse Size Imperial:0.57" x 0.88" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4286
Product Name Power Fuse, 80A, 14.6Mm X 22.3Mm, 170Vdc; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers