multicomp PRO Battery, Ni-Mh, 8.4V, 200Mah; Battery Voltage Multicomp Pro MP001843

Description
BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Ni-Mh, 8.4V, 200Mah; Battery Voltage Multicomp Pro - 25AK2947 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Ni-Mh, 8.4V, 200Mah; Battery Voltage Multicomp Pro
25AK2947
Battery, Ni-Mh, 8.4V, 200Mah; Battery Voltage Multicomp Pro 25AK2947
BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA

BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 25AK2947
Product Name Battery, Ni-Mh, 8.4V, 200Mah; Battery Voltage Multicomp Pro
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes PP3
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
Rechargeable Battery Packs - 2602993 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 2.4 volts
View Details