multicomp PRO Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro MP001838

Description
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2.5mm Wire to Board Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2.5mm Wire to Board Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro - 52AH4066 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro
52AH4066
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro 52AH4066
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2.5mm Wire to Board Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2.5mm Wire to Board Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro - 91AH7881 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro
91AH7881
Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro 91AH7881
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2.5mm Wire to Board Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:MP W2B 2.5MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:2.5mm Wire to Board Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH4066
Product Name Contact, Socket, Crimp, 28-22Awg; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details
DC Micro (M12) receptacle - 888D-F4AC2-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details