multicomp PRO Contact, Socket, Crimp, 28-24Awg; Product Range Multicomp Pro MP001837

Description
CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 28-24Awg; Product Range Multicomp Pro - 52AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-24Awg; Product Range Multicomp Pro
52AH4065
Contact, Socket, Crimp, 28-24Awg; Product Range Multicomp Pro 52AH4065
CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 28-24Awg; Product Range Multicomp Pro - 91AH7880 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-24Awg; Product Range Multicomp Pro
91AH7880
Contact, Socket, Crimp, 28-24Awg; Product Range Multicomp Pro 91AH7880
CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-24AWG; Product Range:MP W2B 2MM; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:2mm Wire to Board Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH4065
Product Name Contact, Socket, Crimp, 28-24Awg; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers