multicomp PRO Conn, Housing, Rcpt, 15Pos, 1Row, 2.5Mm; Product Range Multicomp Pro MP001836

Description
CONN, HOUSING, RCPT, 15POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 15POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 15Pos, 1Row, 2.5Mm; Product Range Multicomp Pro - 52AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 15Pos, 1Row, 2.5Mm; Product Range Multicomp Pro
52AH4064
Conn, Housing, Rcpt, 15Pos, 1Row, 2.5Mm; Product Range Multicomp Pro 52AH4064
CONN, HOUSING, RCPT, 15POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 15POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH4064
Product Name Conn, Housing, Rcpt, 15Pos, 1Row, 2.5Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details