multicomp PRO Conn, Housing, Rcpt, 5Pos, 1Row, 2.5Mm; Product Range Multicomp Pro MP001826

Description
CONN, HOUSING, RCPT, 5POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 5POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 5Pos, 1Row, 2.5Mm; Product Range Multicomp Pro - 52AH4054 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 5Pos, 1Row, 2.5Mm; Product Range Multicomp Pro
52AH4054
Conn, Housing, Rcpt, 5Pos, 1Row, 2.5Mm; Product Range Multicomp Pro 52AH4054
CONN, HOUSING, RCPT, 5POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 5POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH4054
Product Name Conn, Housing, Rcpt, 5Pos, 1Row, 2.5Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details