multicomp PRO Conn, Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Multicomp Pro MP001825

Description
CONN, HOUSING, RCPT, 4POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 4POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Multicomp Pro - 52AH4053 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Multicomp Pro
52AH4053
Conn, Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Multicomp Pro 52AH4053
CONN, HOUSING, RCPT, 4POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 4POS, 1ROW, 2.5MM; Product Range:MP W2B 2.5MM; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:MULTICOMP PRO MP001838 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52AH4053
Product Name Conn, Housing, Rcpt, 4Pos, 1Row, 2.5Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details