multicomp PRO Conn, R/a Header, 10Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro MP001817

Description
CONN, R/A HEADER, 10POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2.5MM RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 10POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2.5MM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 10Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro - 52AH4045 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 10Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
52AH4045
Conn, R/a Header, 10Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro 52AH4045
CONN, R/A HEADER, 10POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2.5MM RoHS Compliant: Yes

CONN, R/A HEADER, 10POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MP W2B 2.5MM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH4045
Product Name Conn, R/a Header, 10Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1730882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details