multicomp PRO Conn, Header, 13Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro MP001806

Description
CONN, HEADER, 13POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 13POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 13Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro - 52AH4034 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 13Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
52AH4034
Conn, Header, 13Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro 52AH4034
CONN, HEADER, 13POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 13POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:MP W2B 2.5MM; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH4034
Product Name Conn, Header, 13Pos, 1Row, 2.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Contacts - 1327G22-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
PCB Headers - 147082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
View Details